Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Trimmers, Variable Capacitors
/ Sprague-Goodman GAA14005
GAA14005
Obsolete
Trimmers, Variable Capacitors
Description:
CAP TRIMMER 1-14PF 250V
Manufacturer:
Sprague-Goodman
Datasheet:
GAA14005 Datasheet
History Price: Obsolete
In Stock: 36900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
GAA14005 vs GAA14003
Part No
GAA14005
GAA14003
Category
Trimmers, Variable Capacitors
Trimmers, Variable Capacitors
Manufacturer
Sprague-Goodman
Sprague-Goodman
Series
AIRTRIM? GAA
AIRTRIM? GAA
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Capacitance Range
1 ~ 14pF
1 ~ 14pF
Adjustment Type
Side
Top
Voltage - Rated
250 V
250 V
Dielectric Material
Air
Air
Q @ Freq
5000 @ 100MHz
5000 @ 100MHz
Size / Dimension
0.303" Dia (7.62mm)
0.303" Dia (7.62mm)
Height - Seated (Max)
0.500" (12.70mm)
0.500" (12.70mm)
Operating Temperature
-65℃ ~ 125℃
-65℃ ~ 125℃
Mounting Type
User Defined
Chassis Mount
Features
General Purpose
General Purpose