GAA14005
GAA14005
Obsolete
Description:  CAP TRIMMER 1-14PF 250V
Manufacturer:  Sprague-Goodman
Datasheet:   GAA14005 Datasheet
History Price: Obsolete
In Stock: 36900
GAA14005 vs GAA10009
Part No
Series
AIRTRIM? GAA
AIRTRIM? GAA
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Capacitance Range
1 ~ 14pF
1 ~ 10pF
Adjustment Type
Side
Top
Voltage - Rated
250 V
250 V
Dielectric Material
Air
Air
Q @ Freq
5000 @ 100MHz
5000 @ 100MHz
Size / Dimension
0.303" Dia (7.62mm)
0.303" Dia (7.62mm)
Height - Seated (Max)
0.500" (12.70mm)
0.500" (12.70mm)
Operating Temperature
-65℃ ~ 125℃
-65℃ ~ 125℃
Mounting Type
User Defined
Surface Mount
Features
General Purpose
General Purpose