GAA10003
GAA10003
Obsolete
Description:  CAP TRIMMER 1-10PF 250V CHAS MNT
Manufacturer:  Sprague-Goodman
Datasheet:   GAA10003 Datasheet
History Price: $33.05
In Stock: 25900
GAA10003 vs GAA3R512
Part No
Series
AIRTRIM? GAA
AIRTRIM? GAA
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Capacitance Range
1 ~ 10pF
0.35 ~ 3.5pF
Adjustment Type
Top
Top
Voltage - Rated
250 V
250 V
Dielectric Material
Air
Air
Q @ Freq
5000 @ 100MHz
5000 @ 100MHz
Size / Dimension
0.299" Dia (7.60mm)
0.161" Dia (4.10mm)
Height - Seated (Max)
0.500" (12.70mm)
0.488" (12.40mm)
Operating Temperature
-65℃ ~ 125℃
-65℃ ~ 125℃
Mounting Type
Chassis Mount
Through Hole
Features
General Purpose
General Purpose