EFDKS90K456F034DH
EFDKS90K456F034DH
Active
Description:  CAP FILM 45UF 10% 900VDC RAD
Manufacturer:  Eaton Electronics
History Price: $10.95
In Stock: 12300
EFDKS90K456F034DH vs EFDKS90K306F024DH
Series
EFDKS
EFDKS
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
45 µF
30 µF
Tolerance
?0%
?0%
Voltage Rating - AC
-
-
Voltage Rating - DC
900V
900V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 105℃
-40℃ ~ 105℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial - 4 Leads
Size / Dimension
2.264" L x 1.378" W (57.50mm x 35.00mm)
2.264" L x 1.181" W (57.50mm x 30.00mm)
Height - Seated (Max)
2.008" (51.00mm)
1.811" (46.00mm)
Termination
PC Pins
PC Pins
Lead Spacing
2.067" (52.50mm)
2.067" (52.50mm)
Applications
DC Link, DC Filtering
DC Link, DC Filtering
Ratings
-
-
Features
-
-
ESR (Equivalent Series Resistance)
-
-