Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Eaton Electronics EFDKS90K306F024DH
EFDKS90K306F024DH
Active
Film Capacitors
Description:
CAP FILM 30UF 10% 900VDC RAD
Manufacturer:
Eaton Electronics
Datasheet:
EFDKS90K306F024DH Datasheet
History Price: $6.18687
In Stock: 44600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EFDKS90K306F024DH vs EFDKS90K205D032LH
Part No
EFDKS90K306F024DH
EFDKS90K205D032LH
Category
Film Capacitors
Film Capacitors
Manufacturer
Eaton Electronics
Eaton Electronics
Series
EFDKS
EFDKS
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
30 µF
2 µF
Tolerance
?0%
?0%
Voltage Rating - AC
-
-
Voltage Rating - DC
900V
900V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 105℃
-40℃ ~ 105℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial - 4 Leads
Radial
Size / Dimension
2.264" L x 1.181" W (57.50mm x 30.00mm)
1.260" L x 0.433" W (32.00mm x 11.00mm)
Height - Seated (Max)
1.811" (46.00mm)
0.819" (20.80mm)
Termination
PC Pins
PC Pins
Lead Spacing
2.067" (52.50mm)
1.083" (27.50mm)
Applications
DC Link, DC Filtering
DC Link, DC Filtering
Ratings
-
-
Features
-
-
ESR (Equivalent Series Resistance)
-
-