Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Eaton Electronics EFDKS90K205D032LH
EFDKS90K205D032LH
Active
Film Capacitors
Description:
CAP FILM 2UF 10% 900VDC RAD
Manufacturer:
Eaton Electronics
Datasheet:
EFDKS90K205D032LH Datasheet
History Price: $1.76
In Stock: 26900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EFDKS90K205D032LH vs EFDKS90K456E194DH
Part No
EFDKS90K205D032LH
EFDKS90K456E194DH
Category
Film Capacitors
Film Capacitors
Manufacturer
Eaton Electronics
Eaton Electronics
Series
EFDKS
EFDKS
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
2 µF
45 µF
Tolerance
?0%
?0%
Voltage Rating - AC
-
-
Voltage Rating - DC
900V
900V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 105℃
-40℃ ~ 105℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial - 4 Leads
Size / Dimension
1.260" L x 0.433" W (32.00mm x 11.00mm)
1.654" L x 1.772" W (42.00mm x 45.00mm)
Height - Seated (Max)
0.819" (20.80mm)
2.402" (61.00mm)
Termination
PC Pins
PC Pins
Lead Spacing
1.083" (27.50mm)
1.476" (37.50mm)
Applications
DC Link, DC Filtering
DC Link, DC Filtering
Ratings
-
-
Features
-
-
ESR (Equivalent Series Resistance)
-
-