EFDKS90K205D032LH
EFDKS90K205D032LH
Active
Description:  CAP FILM 2UF 10% 900VDC RAD
Manufacturer:  Eaton Electronics
History Price: $1.76
In Stock: 26900
EFDKS90K205D032LH vs EFDKS90K406F034DH
Series
EFDKS
EFDKS
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
2 µF
40 µF
Tolerance
?0%
?0%
Voltage Rating - AC
-
-
Voltage Rating - DC
900V
900V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 105℃
-40℃ ~ 105℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Size / Dimension
1.260" L x 0.433" W (32.00mm x 11.00mm)
2.264" L x 1.378" W (57.50mm x 35.00mm)
Height - Seated (Max)
0.819" (20.80mm)
2.008" (51.00mm)
Termination
PC Pins
PC Pins
Lead Spacing
1.083" (27.50mm)
2.067" (52.50mm)
Applications
DC Link, DC Filtering
DC Link, DC Filtering
Ratings
-
-
Features
-
-
ESR (Equivalent Series Resistance)
-
-