Voltage Rating - DC
1100V (1.1kV)
900V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-55℃ ~ 105℃
-40℃ ~ 105℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial - 4 Leads
Radial
Size / Dimension
1.654" L x 0.787" W (42.00mm x 20.00mm)
2.264" L x 1.772" W (57.50mm x 45.00mm)
Height - Seated (Max)
1.614" (41.00mm)
2.205" (56.00mm)
Termination
PC Pins
PC Pins
Lead Spacing
1.476" (37.50mm)
2.067" (52.50mm)
Applications
Automotive; DC Link, DC Filtering
DC Link, DC Filtering
ESR (Equivalent Series Resistance)
18.5 mOhms
-