EFDKA1BK705E134BH
EFDKA1BK705E134BH
Active
Description:  CAP FILM 7UF 10% 1100VDC RAD
Manufacturer:  Eaton Electronics
History Price: $5.33
In Stock: 11600
EFDKA1BK705E134BH vs EFDKS90K205D032LH
Series
EFDKA
EFDKS
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
7 µF
2 µF
Tolerance
?0%
?0%
Voltage Rating - AC
-
-
Voltage Rating - DC
1100V (1.1kV)
900V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-55℃ ~ 105℃
-40℃ ~ 105℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial - 4 Leads
Radial
Size / Dimension
1.654" L x 0.787" W (42.00mm x 20.00mm)
1.260" L x 0.433" W (32.00mm x 11.00mm)
Height - Seated (Max)
1.614" (41.00mm)
0.819" (20.80mm)
Termination
PC Pins
PC Pins
Lead Spacing
1.476" (37.50mm)
1.083" (27.50mm)
Applications
Automotive; DC Link, DC Filtering
DC Link, DC Filtering
Ratings
AEC-Q200
-
Features
-
-
ESR (Equivalent Series Resistance)
18.5 mOhms
-