EFDKA1AK206F014BH
EFDKA1AK206F014BH
Active
Description:  CAP FILM 20UF 10% 1000VDC RAD
Manufacturer:  Eaton Electronics
History Price: $8.91
In Stock: 7800
EFDKA1AK206F014BH vs EFDKS90K506F034DH
Series
EFDKA
EFDKS
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
20 µF
50 µF
Tolerance
?0%
?0%
Voltage Rating - AC
-
-
Voltage Rating - DC
1000V (1kV)
900V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-55℃ ~ 105℃
-40℃ ~ 105℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial - 4 Leads
Radial
Size / Dimension
2.264" L x 0.984" W (57.50mm x 25.00mm)
2.264" L x 1.378" W (57.50mm x 35.00mm)
Height - Seated (Max)
1.811" (46.00mm)
2.008" (51.00mm)
Termination
PC Pins
PC Pins
Lead Spacing
2.067" (52.50mm)
2.067" (52.50mm)
Applications
Automotive; DC Link, DC Filtering
DC Link, DC Filtering
Ratings
AEC-Q200
-
Features
-
-
ESR (Equivalent Series Resistance)
13.5 mOhms
-