Voltage Rating - DC
1000V (1kV)
900V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-55℃ ~ 105℃
-40℃ ~ 105℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial - 4 Leads
Radial - 4 Leads
Size / Dimension
2.264" L x 0.984" W (57.50mm x 25.00mm)
1.654" L x 1.772" W (42.00mm x 45.00mm)
Height - Seated (Max)
1.811" (46.00mm)
2.402" (61.00mm)
Termination
PC Pins
PC Pins
Lead Spacing
2.067" (52.50mm)
1.476" (37.50mm)
Applications
Automotive; DC Link, DC Filtering
DC Link, DC Filtering
ESR (Equivalent Series Resistance)
13.5 mOhms
-