☰
EET-UQ2C152JA
EET-UQ2C152JA
Obsolete
Description:  CAP ALUM 1500UF 20% 160V SNAP
Manufacturer:  Panasonic
History Price: Obsolete
In Stock: 20240
EET-UQ2C152JA vs EET-ED2W331DA
Manufacturer
Series
TS-UQ
TS-ED
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Capacitance
1500 µF
330 µF
Tolerance
?0%
?0%
Voltage - Rated
160 V
450 V
ESR (Equivalent Series Resistance)
133mOhm @ 120Hz
402mOhm @ 120Hz
Lifetime @ Temp.
2000 Hrs @ 85℃
3000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 85℃
-25℃ ~ 105℃
Polarization
Polar
Polar
Ratings
-
-
Applications
General Purpose
General Purpose
Lead Spacing
3.73 A @ 120 Hz
1.85 A @ 120 Hz
Size / Dimension
5.222 A @ 10 kHz
2.64 A @ 100 kHz
Height - Seated (Max)
0.394" (10.00mm)
0.394" (10.00mm)
Surface Mount Land Size
0.984" Dia (25.00mm)
1.181" Dia (30.00mm)
Mounting Type
1.575" (40.00mm)
1.969" (50.00mm)
Package / Case
-
-
Ripple Current @ Low Frequency
Through Hole
Through Hole
Ripple Current @ High Frequency
Radial, Can - Snap-In
Radial, Can - Snap-In