☰
EET-HC2D102EA
EET-HC2D102EA
Obsolete
Description:  CAP ALUM 1000UF 20% 200V SNAP
Manufacturer:  Panasonic
History Price: Obsolete
In Stock: 10960
EET-HC2D102EA vs EET-ED2W181EA
Manufacturer
Series
TS-HC
TS-ED
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Capacitance
1000 µF
180 µF
Tolerance
?0%
?0%
Voltage - Rated
200 V
450 V
ESR (Equivalent Series Resistance)
216mOhm @ 120Hz
737mOhm @ 120Hz
Lifetime @ Temp.
2000 Hrs @ 105℃
3000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
-25℃ ~ 105℃
Polarization
Polar
Polar
Ratings
-
-
Applications
General Purpose
General Purpose
Lead Spacing
2.3 A @ 120 Hz
1.12 A @ 120 Hz
Size / Dimension
3.22 A @ 10 kHz
1.6 A @ 100 kHz
Height - Seated (Max)
0.394" (10.00mm)
0.394" (10.00mm)
Surface Mount Land Size
1.378" Dia (35.00mm)
1.378" Dia (35.00mm)
Mounting Type
1.063" (27.00mm)
0.984" (25.00mm)
Package / Case
-
-
Ripple Current @ Low Frequency
Through Hole
Through Hole
Ripple Current @ High Frequency
Radial, Can - Snap-In
Radial, Can - Snap-In