☰
EEF-SD0D271ER
EEF-SD0D271ER
Obsolete
Description:  CAP ALUM POLY 270UF 20% 2V SMD
Manufacturer:  Panasonic
History Price: Obsolete
In Stock: 45620
EEF-SD0D271ER vs EEF-UE0K151ER
Manufacturer
Series
SP-Cap SD
SP-Cap UE
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Polymer
Polymer
Capacitance
270 µF
150 µF
Tolerance
±20%
±20%
Voltage - Rated
2 V
8 V
ESR (Equivalent Series Resistance)
7mOhm
15mOhm
Lifetime @ Temp.
1000 Hrs @ 105℃
1000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
-40℃ ~ 105℃
Ratings
-
-
Applications
General Purpose
General Purpose
Ripple Current @ Low Frequency
3.5 A @ 100 kHz
-
Ripple Current @ High Frequency
-
0.287" L x 0.169" W (7.30mm x 4.30mm)
Lead Spacing
0.287" L x 0.169" W (7.30mm x 4.30mm)
0.165" (4.20mm)
Size / Dimension
0.110" (2.80mm)
0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max)
0.287" L x 0.169" W (7.30mm x 4.30mm)
Surface Mount
Surface Mount Land Size
Surface Mount
2917 (7343 Metric)
Mounting Type
2917 (7343 Metric)
3 A @ 100 kHz
Package / Case
-
-