Series
SP-Cap CD
SP-Cap CX
Packaging
Tape & Reel (TR)
Tape & Reel (TR),Cut Tape (CT)
ESR (Equivalent Series Resistance)
-
15mOhm
Lifetime @ Temp.
1000 Hrs @ 105℃
2000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
-55℃ ~ 105℃
Applications
General Purpose
General Purpose
Ripple Current @ Low Frequency
-
-
Ripple Current @ High Frequency
-
0.287" L x 0.169" W (7.30mm x 4.30mm)
Lead Spacing
0.287" L x 0.169" W (7.30mm x 4.30mm)
0.075" (1.90mm)
Size / Dimension
0.075" (1.90mm)
0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max)
0.287" L x 0.169" W (7.30mm x 4.30mm)
Surface Mount
Surface Mount Land Size
Surface Mount
2917 (7343 Metric)
Mounting Type
2917 (7343 Metric)
5.1 A @ 100 kHz