EEE-TPA331UAP
EEE-TPA331UAP
Active
Description:  CAP ALUM 330UF 20% 10V SMD
Manufacturer:  Panasonic
History Price: $1.08
In Stock: 23900
EEE-TPA331UAP vs EEE-TP1J561V
Manufacturer
Series
TP
TP, Anti-Vibration
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Capacitance
330 µF
560 µF
Tolerance
?0%
?0%
Voltage - Rated
10 V
63 V
ESR (Equivalent Series Resistance)
-
100mOhm @ 100kHz
Lifetime @ Temp.
2000 Hrs @ 125℃
3000 Hrs @ 125℃
Operating Temperature
-40℃ ~ 125℃
-55℃ ~ 125℃
Polarization
Polar
Polar
Ratings
AEC-Q200
AEC-Q200
Applications
Automotive, High Temperature Reflow
Automotive, High Temperature Reflow
Lead Spacing
175.5 mA @ 120 Hz
1.425 A @ 120 Hz
Size / Dimension
270 mA @ 100 kHz
1.9 A @ 100 kHz
Height - Seated (Max)
-
-
Surface Mount Land Size
0.315" Dia (8.00mm)
0.630" Dia (16.00mm)
Mounting Type
0.402" (10.20mm)
0.669" (17.00mm)
Package / Case
0.327" L x 0.327" W (8.30mm x 8.30mm)
0.669" L x 0.669" W (17.00mm x 17.00mm)
Ripple Current @ Low Frequency
Surface Mount
Surface Mount
Ripple Current @ High Frequency
Radial, Can - SMD
Radial, Can - SMD