Series
TP
TP, Anti-Vibration
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR),Cut Tape (CT)
Voltage - Rated
80 V
35 V
ESR (Equivalent Series Resistance)
100mOhm @ 100kHz
200mOhm @ 100kHz
Lifetime @ Temp.
3000 Hrs @ 125℃
3000 Hrs @ 125℃
Operating Temperature
-55℃ ~ 125℃
-40℃ ~ 125℃
Ratings
AEC-Q200
AEC-Q200
Applications
Automotive, High Temperature Reflow
Automotive, High Temperature Reflow
Lead Spacing
1.425 A @ 120 Hz
175.5 mA @ 120 Hz
Size / Dimension
1.9 A @ 100 kHz
270 mA @ 100 kHz
Height - Seated (Max)
-
-
Surface Mount Land Size
0.630" Dia (16.00mm)
0.315" Dia (8.00mm)
Mounting Type
0.669" (17.00mm)
0.425" (10.80mm)
Package / Case
0.669" L x 0.669" W (17.00mm x 17.00mm)
0.327" L x 0.327" W (8.30mm x 8.30mm)
Ripple Current @ Low Frequency
Surface Mount
Surface Mount
Ripple Current @ High Frequency
Radial, Can - SMD
Radial, Can - SMD