EEE-TP1J561V
EEE-TP1J561V
Active
Description:  CAP ALUM 560UF 20% 63V SMD
Manufacturer:  Panasonic
History Price: $3.24
In Stock: 34200
EEE-TP1J561V vs EEE-TP1V221AV
Manufacturer
Series
TP, Anti-Vibration
TP, Anti-Vibration
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Capacitance
560 µF
220 µF
Tolerance
?0%
?0%
Voltage - Rated
63 V
35 V
ESR (Equivalent Series Resistance)
100mOhm @ 100kHz
150mOhm @ 100kHz
Lifetime @ Temp.
3000 Hrs @ 125℃
3000 Hrs @ 125℃
Operating Temperature
-55℃ ~ 125℃
-40℃ ~ 125℃
Polarization
Polar
Polar
Ratings
AEC-Q200
AEC-Q200
Applications
Automotive, High Temperature Reflow
Automotive, High Temperature Reflow
Lead Spacing
1.425 A @ 120 Hz
325 mA @ 120 Hz
Size / Dimension
1.9 A @ 100 kHz
500 mA @ 100 kHz
Height - Seated (Max)
-
-
Surface Mount Land Size
0.630" Dia (16.00mm)
0.394" Dia (10.00mm)
Mounting Type
0.669" (17.00mm)
0.425" (10.80mm)
Package / Case
0.669" L x 0.669" W (17.00mm x 17.00mm)
0.406" L x 0.406" W (10.30mm x 10.30mm)
Ripple Current @ Low Frequency
Surface Mount
Surface Mount
Ripple Current @ High Frequency
Radial, Can - SMD
Radial, Can - SMD