EEE-FT1E470AR
EEE-FT1E470AR
Active
Description:  CAP ALUM 47UF 20% 25V SMD
Manufacturer:  Panasonic
History Price: $0.54
In Stock: 43900
EEE-FT1E470AR vs EEE-TP70821V
Manufacturer
Series
FT
TP, Anti-Vibration
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Capacitance
47 µF
820 µF
Tolerance
?0%
?0%
Voltage - Rated
25 V
70 V
ESR (Equivalent Series Resistance)
360mOhm @ 100kHz
68mOhm @ 100kHz
Lifetime @ Temp.
2000 Hrs @ 105℃
4000 Hrs @ 125℃
Operating Temperature
-55℃ ~ 105℃
-55℃ ~ 125℃
Polarization
Polar
Polar
Ratings
AEC-Q200
AEC-Q200
Applications
Automotive
Automotive, High Temperature Reflow
Lead Spacing
156 mA @ 120 Hz
1.95 A @ 120 Hz
Size / Dimension
240 mA @ 100 kHz
2.6 A @ 100 kHz
Height - Seated (Max)
-
-
Surface Mount Land Size
0.197" Dia (5.00mm)
0.709" Dia (18.00mm)
Mounting Type
0.240" (6.10mm)
0.866" (22.00mm)
Package / Case
0.209" L x 0.209" W (5.30mm x 5.30mm)
0.748" L x 0.748" W (19.00mm x 19.00mm)
Ripple Current @ Low Frequency
Surface Mount
Surface Mount
Ripple Current @ High Frequency
Radial, Can - SMD
Radial, Can - SMD