Series
S
TP, Anti-Vibration
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR),Cut Tape (CT)
Status
Not For New Designs
Active
Capacitance
1000 µF
220 µF
Voltage - Rated
6.3 V
35 V
ESR (Equivalent Series Resistance)
-
150mOhm @ 100kHz
Lifetime @ Temp.
2000 Hrs @ 85℃
3000 Hrs @ 125℃
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 125℃
Ratings
AEC-Q200
AEC-Q200
Applications
Automotive
Automotive, High Temperature Reflow
Lead Spacing
500 mA @ 120 Hz
325 mA @ 120 Hz
Size / Dimension
850 mA @ 10 kHz
500 mA @ 100 kHz
Height - Seated (Max)
-
-
Surface Mount Land Size
0.315" Dia (8.00mm)
0.394" Dia (10.00mm)
Mounting Type
0.402" (10.20mm)
0.425" (10.80mm)
Package / Case
0.327" L x 0.327" W (8.30mm x 8.30mm)
0.406" L x 0.406" W (10.30mm x 10.30mm)
Ripple Current @ Low Frequency
Surface Mount
Surface Mount
Ripple Current @ High Frequency
Radial, Can - SMD
Radial, Can - SMD