☰
ECQ-UBAF153V2
ECQ-UBAF153V2
Not For New Designs
Description:  CAP FILM 0.015UF 20% 300VAC RADI
Manufacturer:  Panasonic
History Price: $0.75
In Stock: 34610
ECQ-UBAF153V2 vs ECQ-E1225JF
Manufacturer
Series
ECQUB
ECQ-E(F)
Packaging
Bulk
Bulk
Status
Not For New Designs
Active
Capacitance
0.015 µF
2.2 µF
Tolerance
?0%
?%
Voltage Rating - AC
300V
63V
Voltage Rating - DC
-
100V
Dielectric Material
Polypropylene (PP), Metallized
Polyester, Metallized
Operating Temperature
-40℃ ~ 110℃
-40℃ ~ 105℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Size / Dimension
0.728" L x 0.236" W (18.50mm x 6.00mm)
0.728" L x 0.276" W (18.50mm x 7.00mm)
Height - Seated (Max)
0.630" (16.00mm)
0.630" (16.00mm)
Termination
PC Pins
PC Pins
Lead Spacing
0.492" (12.50mm)
0.591" (15.00mm)
Applications
EMI, RFI Suppression
General Purpose
Ratings
X1
-
Features
-
-
ESR (Equivalent Series Resistance)
-
-