Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Panasonic ECQ-E6824KFB
ECQ-E6824KFB
Active
Film Capacitors
Description:
CAP FILM 0.82UF 10% 630VDC RAD
Manufacturer:
Panasonic
Datasheet:
ECQ-E6824KFB Datasheet
History Price: $0.75287
In Stock: 6740
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ECQ-E6824KFB vs ECQ-E10123JFB
Part No
ECQ-E6824KFB
ECQ-E10123JFB
Category
Film Capacitors
Film Capacitors
Manufacturer
Panasonic
Panasonic
Series
ECQ-E(F)
ECQ-E(F)
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.82 µF
0.012 µF
Tolerance
?0%
?%
Voltage Rating - AC
-
125V
Voltage Rating - DC
630V
1000V (1kV)
Dielectric Material
Polyester, Metallized
Polyester, Metallized
Operating Temperature
-40℃ ~ 105℃
-40℃ ~ 105℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Size / Dimension
1.220" L x 0.445" W (31.00mm x 11.30mm)
0.610" L x 0.236" W (15.50mm x 6.00mm)
Height - Seated (Max)
1.004" (25.50mm)
0.669" (17.00mm)
Termination
PC Pins
PC Pins
Lead Spacing
0.886" (22.50mm)
0.492" (12.50mm)
Applications
General Purpose
General Purpose
Ratings
-
-
Features
-
-
ESR (Equivalent Series Resistance)
-
-