☰
ECQ-E6684JFB
ECQ-E6684JFB
Active
Description:  CAP FILM 0.68UF 5% 630VDC RADIAL
Manufacturer:  Panasonic
History Price: $0.85799
In Stock: 45990
ECQ-E6684JFB vs ECQ-E1106KFB
Manufacturer
Series
ECQ-E(F)
ECQ-E(F)
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.68 µF
10 µF
Tolerance
?%
?0%
Voltage Rating - AC
-
-
Voltage Rating - DC
630V
100V
Dielectric Material
Polyester, Metallized
Polyester, Metallized
Operating Temperature
-40℃ ~ 105℃
-40℃ ~ 105℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Size / Dimension
1.024" L x 0.453" W (26.00mm x 11.50mm)
1.024" L x 0.453" W (26.00mm x 11.50mm)
Height - Seated (Max)
1.024" (26.00mm)
1.024" (26.00mm)
Termination
PC Pins
PC Pins
Lead Spacing
0.591" (15.00mm)
0.591" (15.00mm)
Applications
General Purpose
General Purpose
Ratings
-
-
Features
-
-
ESR (Equivalent Series Resistance)
-
-