☰
ECQ-E6474JF
ECQ-E6474JF
Active
Description:  CAP FILM 0.47UF 5% 630VDC RADIAL
Manufacturer:  Panasonic
Datasheet:   ECQ-E6474JF Datasheet
History Price: $1.52
In Stock: 47070
ECQ-E6474JF vs ECQ-E10123JF
Manufacturer
Series
ECQ-E(F)
ECQ-E(F)
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.47 µF
0.012 µF
Tolerance
?%
?%
Voltage Rating - AC
250V
125V
Voltage Rating - DC
630V
1000V (1kV)
Dielectric Material
Polyester, Metallized
Polyester, Metallized
Operating Temperature
-40℃ ~ 105℃
-40℃ ~ 105℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Size / Dimension
1.024" L x 0.366" W (26.00mm x 9.30mm)
0.610" L x 0.236" W (15.50mm x 6.00mm)
Height - Seated (Max)
0.768" (19.50mm)
0.512" (13.00mm)
Termination
PC Pins
PC Pins
Lead Spacing
0.886" (22.50mm)
0.492" (12.50mm)
Applications
General Purpose
General Purpose
Ratings
-
-
Features
-
-
ESR (Equivalent Series Resistance)
-
-