☰
ECQ-E2823JBB
ECQ-E2823JBB
Active
Description:  CAP FILM 0.082UF 5% 250VDC RAD
Manufacturer:  Panasonic
History Price: $0.13217
In Stock: 35850
ECQ-E2823JBB vs ECQ-E10153JFB
Manufacturer
Series
ECQ-E(B)
ECQ-E(F)
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.082 µF
0.015 µF
Tolerance
?%
?%
Voltage Rating - AC
-
125V
Voltage Rating - DC
250V
1000V (1kV)
Dielectric Material
Polyester, Metallized
Polyester, Metallized
Operating Temperature
-40℃ ~ 105℃
-40℃ ~ 105℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Size / Dimension
0.311" L x 0.213" W (7.90mm x 5.40mm)
0.610" L x 0.276" W (15.50mm x 7.00mm)
Height - Seated (Max)
0.535" (13.60mm)
0.689" (17.50mm)
Termination
PC Pins
PC Pins
Lead Spacing
0.197" (5.00mm)
0.492" (12.50mm)
Applications
General Purpose
General Purpose
Ratings
-
-
Features
-
-
ESR (Equivalent Series Resistance)
-
-