Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Panasonic ECQ-E2125JBB
ECQ-E2125JBB
Active
Film Capacitors
Description:
CAP FILM 1.2UF 5% 250VDC RADIAL
Manufacturer:
Panasonic
Datasheet:
ECQ-E2125JBB Datasheet
History Price: $0.38763
In Stock: 34290
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ECQ-E2125JBB vs ECQ-E1155JF3
Part No
ECQ-E2125JBB
ECQ-E1155JF3
Category
Film Capacitors
Film Capacitors
Manufacturer
Panasonic
Panasonic
Series
ECQ-E(B)
ECQ-E(F)
Packaging
Bulk
Tape & Box (TB)
Status
Active
Active
Capacitance
1.2 µF
1.5 µF
Tolerance
?%
?%
Voltage Rating - AC
-
-
Voltage Rating - DC
250V
100V
Dielectric Material
Polyester, Metallized
Polyester, Metallized
Operating Temperature
-40℃ ~ 105℃
-40℃ ~ 105℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Size / Dimension
0.602" L x 0.299" W (15.30mm x 7.60mm)
0.728" L x 0.236" W (18.50mm x 6.00mm)
Height - Seated (Max)
0.772" (19.60mm)
0.724" (18.40mm)
Termination
PC Pins
PC Pins
Lead Spacing
0.197" (5.00mm)
0.197" (5.00mm)
Applications
General Purpose
General Purpose
Ratings
-
-
Features
-
-
ESR (Equivalent Series Resistance)
-
-