Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Panasonic ECE-T2EP272EA
ECE-T2EP272EA
Obsolete
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 2700UF 20% 250V SNAP
Manufacturer:
Panasonic
Datasheet:
ECE-T2EP272EA Datasheet
History Price: Obsolete
In Stock: 9160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ECE-T2EP272EA vs ECE-A0GKA331
Part No
ECE-T2EP272EA
ECE-A0GKA331
Category
Aluminum Electrolytic Capacitors
Aluminum Electrolytic Capacitors
Manufacturer
Panasonic
Panasonic
Series
T-UP
KA
Packaging
Bulk
Bulk
Status
Obsolete
Active
Capacitance
2700 µF
330 µF
Tolerance
?0%
?0%
Voltage - Rated
250 V
4 V
ESR (Equivalent Series Resistance)
74mOhm @ 120Hz
-
Lifetime @ Temp.
3000 Hrs @ 85℃
1000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Polarization
Polar
Polar
Ratings
-
-
Applications
General Purpose
General Purpose
Lead Spacing
5.63 A @ 120 Hz
110 mA @ 120 Hz
Size / Dimension
7.882 A @ 10 kHz
187 mA @ 10 kHz
Height - Seated (Max)
0.886" (22.50mm)
0.098" (2.50mm)
Surface Mount Land Size
1.378" Dia (35.00mm)
0.315" Dia (8.00mm)
Mounting Type
3.150" (80.00mm)
0.315" (8.00mm)
Package / Case
-
-
Ripple Current @ Low Frequency
Through Hole
Through Hole
Ripple Current @ High Frequency
Radial, Can - Snap-In - 4 Lead
Radial, Can