CV35A200
CV35A200
Obsolete
Description:  CAP TRIMMER 3.5-20PF 100V TH
Manufacturer:  Tusonix
Datasheet:   CV35A200 Datasheet
History Price: Obsolete
In Stock: 44100
CV35A200 vs CV31D350
Part No
Manufacturer
Series
518
538
Packaging
Tray
Tray
Status
Obsolete
Active
Capacitance Range
3.5 ~ 20pF
9 ~ 35pF
Adjustment Type
Top
Top
Voltage - Rated
100 V
200 V
Dielectric Material
Ceramic
Ceramic
Q @ Freq
500 @ 1MHz
500 @ 1MHz
Size / Dimension
0.218" Dia (5.54mm)
0.370" Dia (9.40mm)
Height - Seated (Max)
0.145" (3.68mm)
0.310" (7.87mm)
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Mounting Type
Through Hole
Through Hole
Features
General Purpose
General Purpose