CV31B110
CV31B110
Active
Description:  CAP TRIMMER 2.5-11PF 350V TH
Manufacturer:  Tusonix
Datasheet:   CV31B110 Datasheet
History Price: Active
In Stock: 38600
CV31B110 vs CV31C250
Part No
Manufacturer
Series
538
538
Packaging
Tray
Tray
Status
Active
Active
Capacitance Range
2.5 ~ 11pF
8 ~ 25pF
Adjustment Type
Top
Top
Voltage - Rated
350 V
350 V
Dielectric Material
Ceramic
Ceramic
Q @ Freq
500 @ 1MHz
500 @ 1MHz
Size / Dimension
0.370" Dia (9.40mm)
0.370" Dia (9.40mm)
Height - Seated (Max)
0.310" (7.87mm)
0.310" (7.87mm)
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Mounting Type
Through Hole
Through Hole
Features
General Purpose
General Purpose