CS035M221G10PE50V00A
CS035M221G10PE50V00A
Active
Description:  CAP ALUM 220UF 20% 35V SMD
Manufacturer:  Suscon
History Price: $0.478
In Stock: 30200
CS035M221G10PE50V00A vs CS004M221E5APE50V00A
Manufacturer
Series
CS
CS
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Capacitance
220 µF
220 µF
Tolerance
?0%
?0%
Voltage - Rated
35 V
4 V
ESR (Equivalent Series Resistance)
-
-
Lifetime @ Temp.
2000 Hrs @ 85℃
2000 Hrs @ 85℃
Operating Temperature
-55℃ ~ 85℃
-55℃ ~ 85℃
Polarization
Polar
Polar
Ratings
AEC-Q200
AEC-Q200
Applications
Automotive
Automotive
Lead Spacing
570 mA @ 120 Hz
96 mA @ 120 Hz
Size / Dimension
855 mA @ 10 kHz
144 mA @ 10 kHz
Height - Seated (Max)
-
-
Surface Mount Land Size
0.394" Dia (10.00mm)
0.248" Dia (6.30mm)
Mounting Type
0.394" (10.00mm)
0.213" (5.40mm)
Package / Case
0.406" L x 0.406" W (10.30mm x 10.30mm)
0.260" L x 0.260" W (6.60mm x 6.60mm)
Ripple Current @ Low Frequency
Surface Mount
Surface Mount
Ripple Current @ High Frequency
Radial, Can - SMD
Radial, Can - SMD