Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Suscon CS010M330C5APE50V00A
CS010M330C5APE50V00A
Active
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 33UF 20% 10V SMD
Manufacturer:
Suscon
Datasheet:
CS010M330C5APE50V00A Datasheet
History Price: $0.259
In Stock: 5800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CS010M330C5APE50V00A vs CS016M470D5APE50V00R
Part No
CS010M330C5APE50V00A
CS016M470D5APE50V00R
Category
Aluminum Electrolytic Capacitors
Aluminum Electrolytic Capacitors
Manufacturer
Suscon
Suscon
Series
CS
CS
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Capacitance
33 µF
47 µF
Tolerance
?0%
?0%
Voltage - Rated
10 V
16 V
ESR (Equivalent Series Resistance)
-
-
Lifetime @ Temp.
2000 Hrs @ 85℃
2000 Hrs @ 85℃
Operating Temperature
-55℃ ~ 85℃
-55℃ ~ 85℃
Polarization
Polar
Polar
Ratings
AEC-Q200
-
Applications
Automotive
General Purpose
Lead Spacing
38 mA @ 120 Hz
54 mA @ 120 Hz
Size / Dimension
57 mA @ 10 kHz
81 mA @ 10 kHz
Height - Seated (Max)
-
-
Surface Mount Land Size
0.157" Dia (4.00mm)
0.197" Dia (5.00mm)
Mounting Type
0.213" (5.40mm)
0.213" (5.40mm)
Package / Case
0.169" L x 0.169" W (4.30mm x 4.30mm)
0.209" L x 0.209" W (5.30mm x 5.30mm)
Ripple Current @ Low Frequency
Surface Mount
Surface Mount
Ripple Current @ High Frequency
Radial, Can - SMD
Radial, Can - SMD