CML225M50
CML225M50
Active
Description:  CAP CER 2.2UF 50V Z5U RADIAL
Manufacturer:  NTE Electronics
Datasheet:   CML225M50 Datasheet
History Price: $3.82
In Stock: 8600
CML225M50 vs CML683M50
Series
CML
CML
Packaging
Bag
Bag
Status
Active
Active
Capacitance
2.2 µF
0.068 µF
Tolerance
?0%
?0%
Voltage - Rated
50V
50V
Temperature Coefficient
Z5U
Z5U
Operating Temperature
10℃ ~ 85℃
10℃ ~ 85℃
Features
-
-
Ratings
-
-
Applications
Bypass, Decoupling
Bypass, Decoupling
Failure Rate
-
-
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Size / Dimension
0.300" L x 0.150" W (7.62mm x 3.81mm)
0.200" L x 0.125" W (5.08mm x 3.18mm)
Height - Seated (Max)
0.360" (9.14mm)
0.260" (6.60mm)
Thickness (Max)
-
-
Lead Spacing
0.200" (5.08mm)
0.100" (2.54mm)
Lead Style
Straight
Straight