Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Ceramic Capacitors
/ Samsung Electro-Mechanics CL05B104KO54PND
CL05B104KO54PND
Not For New Designs
Ceramic Capacitors
Description:
CAP CER 0.1UF 16V X7R 0402
Manufacturer:
Samsung Electro-Mechanics
Datasheet:
CL05B104KO54PND Datasheet
History Price: $0.00356
In Stock: 23500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CL05B104KO54PND vs CL05X474KQ5NNWC
Part No
CL05B104KO54PND
CL05X474KQ5NNWC
Category
Ceramic Capacitors
Ceramic Capacitors
Manufacturer
Samsung Electro-Mechanics
Samsung Electro-Mechanics
Series
CL
CL
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Capacitance
0.1 µF
0.47 µF
Tolerance
?0%
?0%
Voltage - Rated
16V
6.3V
Temperature Coefficient
X7R
X6S
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 105℃
Features
-
-
Ratings
AEC-Q200
-
Applications
Automotive
General Purpose
Failure Rate
-
-
Mounting Type
Surface Mount, MLCC
Surface Mount, MLCC
Package / Case
0402 (1005 Metric)
0402 (1005 Metric)
Size / Dimension
0.039" L x 0.020" W (1.00mm x 0.50mm)
0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max)
-
-
Thickness (Max)
0.022" (0.55mm)
0.022" (0.55mm)
Lead Spacing
-
-
Lead Style
-
-