Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Cornell Dubilier Electronics CGS102T450W4C
CGS102T450W4C
Active
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 1000UF 450V SCREW
Manufacturer:
Cornell Dubilier Electronics
Datasheet:
CGS102T450W4C Datasheet
History Price: $70.52
In Stock: 10900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CGS102T450W4C vs CGS913U063W5L
Part No
CGS102T450W4C
CGS913U063W5L
Category
Aluminum Electrolytic Capacitors
Aluminum Electrolytic Capacitors
Manufacturer
Cornell Dubilier Electronics
Cornell Dubilier Electronics
Series
CGS
CGS
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
1000 µF
91000 µF
Tolerance
-10%, +50%
-10%, +75%
Voltage - Rated
450 V
63 V
ESR (Equivalent Series Resistance)
82mOhm @ 120Hz
7mOhm @ 120Hz
Lifetime @ Temp.
2000 Hrs @ 85℃
2000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Polarization
Polar
Polar
Ratings
-
-
Applications
General Purpose
General Purpose
Lead Spacing
5.5 A @ 120 Hz
20 A @ 120 Hz
Size / Dimension
8.25 A @ 10 kHz
26 A @ 10 kHz
Height - Seated (Max)
-
-
Surface Mount Land Size
2.500" Dia (63.50mm)
2.500" Dia (63.50mm)
Mounting Type
4.125" (104.78mm)
5.625" (142.88mm)
Package / Case
-
-
Ripple Current @ Low Frequency
Chassis Mount
Chassis Mount
Ripple Current @ High Frequency
Radial, Can - Screw Terminals
Radial, Can - Screw Terminals