☰
CDV30FF751JO3F
CDV30FF751JO3F
Active
Description:  MICA
History Price: $17.17154
In Stock: 30865
CDV30FF751JO3F vs CDV30FJ151FO3
Series
CDV30
CDV30
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
750 pF
150 pF
Tolerance
?%
?%
Voltage - Rated
1 kV
2 kV
Dielectric Material
Mica
Mica
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Lead Spacing
-
0.437" (11.10mm)
Features
General Purpose
General Purpose
Size / Dimension
-
0.772" L x 0.252" W (19.60mm x 6.40mm)
Height - Seated (Max)
-
0.858" (21.80mm)