☰
CDS10CD080DO3F
CDS10CD080DO3F
Active
Description:  CAP MICA 8PF 0.5PF 500V RADIAL
History Price: $2.8945
In Stock: 46830
CDS10CD080DO3F vs CDS5FC910JO3F
Series
CDS10
CDS5
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
8 pF
91 pF
Tolerance
?.5pF
?%
Voltage - Rated
500 V
300 V
Dielectric Material
Mica
Mica
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Lead Spacing
0.141" (3.60mm)
0.120" (3.00mm)
Features
General Purpose
General Purpose
Size / Dimension
0.310" L x 0.120" W (7.90mm x 3.00mm)
0.250" L x 0.150" W (6.40mm x 3.80mm)
Height - Seated (Max)
0.260" (6.60mm)
0.175" (4.40mm)