CDR35BX683BKWPAB
CDR35BX683BKWPAB
Active
Description:  CAP CER 0.068UF 100V BX 1825
Manufacturer:  Vishay Vitramon
History Price: Active
In Stock: 46500
CDR35BX683BKWPAB vs CDR35BX823BKWSAR
Series
Military, MIL-PRF-55681, CDR35
Military, MIL-PRF-55681, CDR35
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Capacitance
0.068 µF
0.082 µF
Tolerance
?0%
?0%
Voltage - Rated
100V
100V
Temperature Coefficient
BX
BX
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Features
-
-
Ratings
-
-
Applications
High Reliability
High Reliability
Failure Rate
P (0.1%)
S (0.001%)
Mounting Type
Surface Mount, MLCC
Surface Mount, MLCC
Package / Case
1825 (4564 Metric)
1825 (4564 Metric)
Size / Dimension
0.177" L x 0.252" W (4.50mm x 6.40mm)
0.177" L x 0.252" W (4.50mm x 6.40mm)
Height - Seated (Max)
-
-
Thickness (Max)
0.059" (1.50mm)
0.059" (1.50mm)
Lead Spacing
-
-
Lead Style
-
-