Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Ceramic Capacitors
/ Vishay Vitramon CDR01BP100BJMSAR
CDR01BP100BJMSAR
Active
Ceramic Capacitors
Description:
CAP CER 10PF 100V BP 0805
Manufacturer:
Vishay Vitramon
Datasheet:
CDR01BP100BJMSAR Datasheet
History Price: Active
In Stock: 18300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CDR01BP100BJMSAR vs CDR35BX683BKZRAT
Part No
CDR01BP100BJMSAR
CDR35BX683BKZRAT
Category
Ceramic Capacitors
Ceramic Capacitors
Manufacturer
Vishay Vitramon
Vishay Vitramon
Series
Military, MIL-PRF-55681, CDR01
Military, MIL-PRF-55681, CDR35
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Capacitance
10 pF
0.068 µF
Tolerance
?%
?0%
Voltage - Rated
100V
100V
Temperature Coefficient
BP
BX
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Features
-
-
Ratings
-
-
Applications
High Reliability
High Reliability
Failure Rate
S (0.001%)
R (0.01%)
Mounting Type
Surface Mount, MLCC
Surface Mount, MLCC
Package / Case
0805 (2012 Metric)
1825 (4564 Metric)
Size / Dimension
0.080" L x 0.050" W (2.03mm x 1.27mm)
0.177" L x 0.252" W (4.50mm x 6.40mm)
Height - Seated (Max)
-
-
Thickness (Max)
0.055" (1.40mm)
0.059" (1.50mm)
Lead Spacing
-
-
Lead Style
-
-