☰
CD42FD333FO3F
CD42FD333FO3F
Active
Description:  CAP MICA 0.033UF 1% 500V RADIAL
History Price: $59.3025
In Stock: 43460
CD42FD333FO3F vs CD4CD090DO3F
Series
CD42
CD4
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.033 µF
9 pF
Tolerance
?%
?.5pF
Voltage - Rated
500 V
500 V
Dielectric Material
Mica
Mica
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Lead Spacing
1.063" (27.00mm)
0.098" (2.50mm)
Features
General Purpose
RF, High Frequency
Size / Dimension
1.441" L x 0.358" W (36.60mm x 9.10mm)
0.291" L x 0.110" W (7.40mm x 2.80mm)
Height - Seated (Max)
0.890" (22.60mm)
0.220" (5.60mm)