Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Mica and PTFE Capacitors
/ Cornell Dubilier Electronics CD10FD221FO3F
CD10FD221FO3F
Active
Mica and PTFE Capacitors
Description:
CAP MICA 220PF 1% 500V RADIAL
Manufacturer:
Cornell Dubilier Electronics
Datasheet:
CD10FD221FO3F Datasheet
History Price: $5.6188
In Stock: 47615
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CD10FD221FO3F vs CD19FD751FO3
Part No
CD10FD221FO3F
CD19FD751FO3
Category
Mica and PTFE Capacitors
Mica and PTFE Capacitors
Manufacturer
Cornell Dubilier Electronics
Cornell Dubilier Electronics
Series
CD10
CD19
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
220 pF
750 pF
Tolerance
?%
?%
Voltage - Rated
500 V
500 V
Dielectric Material
Mica
Mica
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Lead Spacing
0.142" (3.60mm)
0.343" (8.70mm)
Features
General Purpose
General Purpose
Size / Dimension
0.390" L x 0.220" W (9.90mm x 5.60mm)
0.650" L x 0.209" W (16.50mm x 5.30mm)
Height - Seated (Max)
0.382" (9.70mm)
0.512" (13.00mm)