☰
CD10FD121GO3
CD10FD121GO3
Active
Description:  CAP MICA 120PF 2% 500V RADIAL
History Price: $3.2522
In Stock: 45840
CD10FD121GO3 vs CD10CD080CO3
Series
CD10
CD10
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
120 pF
8 pF
Tolerance
?%
?pF
Voltage - Rated
500 V
500 V
Dielectric Material
Mica
Mica
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Lead Spacing
0.142" (3.60mm)
0.142" (3.60mm)
Features
General Purpose
General Purpose
Size / Dimension
0.382" L x 0.201" W (9.70mm x 5.10mm)
0.358" L x 0.189" W (9.10mm x 4.80mm)
Height - Seated (Max)
0.350" (8.90mm)
0.331" (8.40mm)