☰
CD10CD030DO3
CD10CD030DO3
Active
Description:  CAP MICA 3PF 0.5PF 500V RADIAL
History Price: $2.4392
In Stock: 20380
CD10CD030DO3 vs CD19FD751JO3F
Series
CD10
CD19
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
3 pF
750 pF
Tolerance
?.5pF
?%
Voltage - Rated
500 V
500 V
Dielectric Material
Mica
Mica
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Lead Spacing
0.142" (3.60mm)
0.343" (8.70mm)
Features
General Purpose
General Purpose
Size / Dimension
0.360" L x 0.189" W (9.15mm x 4.80mm)
0.650" L x 0.209" W (16.50mm x 5.30mm)
Height - Seated (Max)
0.331" (8.40mm)
0.512" (13.00mm)