CD050M100D06PE50V00A
CD050M100D06PE50V00A
Active
Description:  CAP ALUM 10UF 20% 50V SMD
Manufacturer:  Suscon
History Price: $0.262
In Stock: 25400
CD050M100D06PE50V00A vs CD006M101E5APE50V00A
Manufacturer
Series
CD
CD
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Capacitance
10 µF
100 µF
Tolerance
?0%
?0%
Voltage - Rated
50 V
6.3 V
ESR (Equivalent Series Resistance)
-
-
Lifetime @ Temp.
2000 Hrs @ 105℃
1000 Hrs @ 105℃
Operating Temperature
-55℃ ~ 105℃
-55℃ ~ 105℃
Polarization
Polar
Polar
Ratings
AEC-Q200
AEC-Q200
Applications
Automotive
Automotive
Lead Spacing
29.75 mA @ 120 Hz
56 mA @ 120 Hz
Size / Dimension
-
-
Height - Seated (Max)
0.197" Dia (5.00mm)
0.248" Dia (6.30mm)
Surface Mount Land Size
0.236" (6.00mm)
0.213" (5.40mm)
Mounting Type
0.209" L x 0.209" W (5.30mm x 5.30mm)
0.260" L x 0.260" W (6.60mm x 6.60mm)
Package / Case
Surface Mount
Surface Mount
Ripple Current @ Low Frequency
Radial, Can - SMD
Radial, Can - SMD
Ripple Current @ High Frequency
85 mA @ 100 kHz
140 mA @ 100 kHz