Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Suscon CD010M220C06PE50V00A
CD010M220C06PE50V00A
Active
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 22UF 20% 10V SMD
Manufacturer:
Suscon
Datasheet:
CD010M220C06PE50V00A Datasheet
History Price: $0.266
In Stock: 33300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CD010M220C06PE50V00A vs CD050M100E06PE50V00A
Part No
CD010M220C06PE50V00A
CD050M100E06PE50V00A
Category
Aluminum Electrolytic Capacitors
Aluminum Electrolytic Capacitors
Manufacturer
Suscon
Suscon
Series
CD
CD
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Capacitance
22 µF
10 µF
Tolerance
?0%
?0%
Voltage - Rated
10 V
50 V
ESR (Equivalent Series Resistance)
-
-
Lifetime @ Temp.
2000 Hrs @ 105℃
2000 Hrs @ 105℃
Operating Temperature
-55℃ ~ 105℃
-55℃ ~ 105℃
Polarization
Polar
Polar
Ratings
AEC-Q200
AEC-Q200
Applications
Automotive
Automotive
Lead Spacing
28 mA @ 120 Hz
57.75 mA @ 120 Hz
Size / Dimension
-
-
Height - Seated (Max)
0.157" Dia (4.00mm)
0.248" Dia (6.30mm)
Surface Mount Land Size
0.236" (6.00mm)
0.236" (6.00mm)
Mounting Type
0.169" L x 0.169" W (4.30mm x 4.30mm)
0.260" L x 0.260" W (6.60mm x 6.60mm)
Package / Case
Surface Mount
Surface Mount
Ripple Current @ Low Frequency
Radial, Can - SMD
Radial, Can - SMD
Ripple Current @ High Frequency
80 mA @ 100 kHz
165 mA @ 100 kHz