☰
CB052D0155JBC
CB052D0155JBC
Active
Description:  CAP FILM
Manufacturer:  KYOCERA AVX
History Price: $0.96682
In Stock: 16000
CB052D0155JBC vs CB042K0103K--
Manufacturer
Series
*
CB
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Capacitance
-
10000 pF
Tolerance
-
?0%
Voltage Rating - AC
-
250V
Voltage Rating - DC
-
630V
Dielectric Material
-
Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked
Operating Temperature
-
-55℃ ~ 125℃
Mounting Type
-
Surface Mount
Package / Case
-
2220 (5750 Metric)
Size / Dimension
-
0.228" L x 0.197" W (5.80mm x 5.00mm)
Height - Seated (Max)
-
0.118" (3.00mm)
Termination
-
Solder Pads
Lead Spacing
-
-
Applications
-
General Purpose
Ratings
-
-
Features
-
-
ESR (Equivalent Series Resistance)
-
-