Packaging
Bulk
Tape & Reel (TR),Cut Tape (CT)
Voltage Rating - AC
-
10V
Voltage Rating - DC
-
16V
Dielectric Material
-
Polyphenylene Sulfide (PPS), Metallized - Stacked
Operating Temperature
-
-55℃ ~ 125℃
Mounting Type
-
Surface Mount
Package / Case
-
1210 (3225 Metric)
Size / Dimension
-
0.130" L x 0.098" W (3.30mm x 2.50mm)
Height - Seated (Max)
-
0.083" (2.10mm)
Termination
-
Solder Pads
Applications
-
General Purpose
ESR (Equivalent Series Resistance)
-
-