CA55H020M107TA
CA55H020M107TA
Active
Description:  CAP TANT POLY 100UF 20V 2917
Manufacturer:  XiangJiang
History Price: $2.15
In Stock: 28900
CA55H020M107TA vs CA55E035K476TA
Manufacturer
Series
CA55 H
CA55 E
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Capacitance
100 µF
47 µF
Tolerance
?0%
?0%
Voltage - Rated
20 V
35 V
Type
Molded
Molded
ESR (Equivalent Series Resistance)
150mOhm
100mOhm
Operating Temperature
-55℃ ~ 105℃
-55℃ ~ 125℃
Lifetime @ Temp.
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
2917 (7343 Metric)
2917 (7343 Metric)
Size / Dimension
0.287" L x 0.169" W (7.30mm x 4.30mm)
0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max)
0.087" (2.20mm)
0.185" (4.70mm)
Lead Spacing
-
-
Manufacturer Size Code
H
E
Ratings
-
-
Features
General Purpose
General Purpose