CA55C6R3K227TA
CA55C6R3K227TA
Active
Description:  CAP TANT POLY 220UF 6.3V 2312
Manufacturer:  XiangJiang
History Price: $0.755
In Stock: 36555
CA55C6R3K227TA vs CA55C6R3K337TA
Manufacturer
Series
CA55 C
CA55 C
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Capacitance
220 µF
330 µF
Tolerance
?0%
?0%
Voltage - Rated
6.3 V
6.3 V
Type
Molded
Molded
ESR (Equivalent Series Resistance)
100mOhm
100mOhm
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Lifetime @ Temp.
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
2312 (6032 Metric)
2312 (6032 Metric)
Size / Dimension
0.236" L x 0.126" W (6.00mm x 3.20mm)
0.236" L x 0.126" W (6.00mm x 3.20mm)
Height - Seated (Max)
0.118" (3.00mm)
0.118" (3.00mm)
Lead Spacing
-
-
Manufacturer Size Code
C
C
Ratings
-
-
Features
General Purpose
General Purpose