CA55B6R3K157TA
CA55B6R3K157TA
Active
Description:  CAP TANT POLY 150UF 6.3V 1210
Manufacturer:  XiangJiang
History Price: $0.65
In Stock: 34405
CA55B6R3K157TA vs CA55D020K107TA
Manufacturer
Series
CA55 B
CA55 D
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Capacitance
150 µF
100 µF
Tolerance
?0%
?0%
Voltage - Rated
6.3 V
20 V
Type
Molded
Molded
ESR (Equivalent Series Resistance)
250mOhm
100mOhm
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Lifetime @ Temp.
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
1210 (3528 Metric)
2917 (7343 Metric)
Size / Dimension
0.138" L x 0.110" W (3.50mm x 2.80mm)
0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max)
0.091" (2.30mm)
0.130" (3.30mm)
Lead Spacing
-
-
Manufacturer Size Code
B
D
Ratings
-
-
Features
General Purpose
General Purpose