CA55B010K227TA
CA55B010K227TA
Active
Description:  CAP TANT POLY 220UF 10V 1210
Manufacturer:  XiangJiang
History Price: Active
In Stock: 47100
CA55B010K227TA vs CA55E035K476TA
Manufacturer
Series
CA55 B
CA55 E
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Capacitance
220 µF
47 µF
Tolerance
?0%
?0%
Voltage - Rated
10 V
35 V
Type
Molded
Molded
ESR (Equivalent Series Resistance)
100mOhm
100mOhm
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Lifetime @ Temp.
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
1210 (3528 Metric)
2917 (7343 Metric)
Size / Dimension
0.138" L x 0.110" W (3.50mm x 2.80mm)
0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max)
0.091" (2.30mm)
0.185" (4.70mm)
Lead Spacing
-
-
Manufacturer Size Code
B
E
Ratings
-
-
Features
General Purpose
General Purpose